The MAX1920ETT-T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This component is specifically engineered to provide a stable and reliable power supply for a wide array of applications, ensuring optimal performance in various electronic devices.
Key Features:
- High Accuracy: The MAX1920ETT-T offers a precise output voltage regulation, maintaining a high level of accuracy that is crucial for sensitive electronic circuits.
- Low Dropout Voltage: With its low dropout feature, this regulator operates efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
- Thermal Protection: The device includes an integrated thermal shutdown mechanism that protects the IC from damage caused by excessive heat, enhancing its reliability and longevity.
- Wide Operating Temperature Range: It is designed to perform consistently across a broad temperature range, making it suitable for challenging environmental conditions.
- Adjustable Output: The output voltage can be adjusted to meet specific requirements, providing versatility for different design needs.
Applications:
The MAX1920ETT-T is ideal for a variety of applications, including but not limited to:
- Notebook computers and PDAs
- Cellular phones
- Battery-powered devices
- Portable consumer electronics
- Wireless and DSL modems
Product Specifications:
Parameter
Value
Output Voltage
Adjustable
Dropout Voltage
Low
Operating Temperature
-40°C to +85°C
Package / Case
6-WDFN Exposed Pad
The MAX1920ETT-T from Maxim Integrated stands out for its efficiency, precision, and adaptability, making it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.