EN
  • EN
  • DE

MAX1922ETB

Part No MAX1922ETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702331-MAX1922ETB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1922ETB CAD Model

Description

The MAX1922ETB from Maxim Integrated is a cutting-edge, low-dropout linear regulator designed specifically for space-constrained applications. Offering a compact and efficient power management solution, this regulator is ideal for portable devices that require a stable and reliable power supply.

Key Features

  • High Accuracy: The MAX1922ETB provides an impressive output accuracy, ensuring that your device operates within the required voltage parameters for optimal performance.
  • Low Dropout Voltage: This regulator is engineered to maintain regulation with minimal difference between the input and output voltages, making it highly efficient for battery-powered applications.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing a versatile solution for a wide range of devices.
  • Thermal Protection: With built-in thermal overload protection, the MAX1922ETB safeguards against excessive temperatures, ensuring long-term reliability and stability.
  • Power-Save Mode: To enhance battery life, this regulator features a power-save mode that reduces power consumption when the load is light.
  • Small Package Size: The device comes in a tiny, 10-pin TDFN package, allowing for high-density board layouts and saving valuable board space.

Applications

The versatile MAX1922ETB is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Digital cameras and audio devices
  • Notebook computers
  • GPS receivers

Technical Specifications

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Adjustable
  • Package Type: 10-Pin TDFN
  • Operating Temperature Range: -40°C to +85°C

With its high accuracy, low dropout voltage, and adjustable output, the MAX1922ETB from Maxim Integrated stands out as a premium choice for designers looking for a reliable power management solution that doesn't compromise on space or efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Lowest to $14.2989
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4001 $60.0025
59+ $1.9693 $116.1887
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess