The MAX1924XEEE+ is a high-performance, step-down controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is tailored to deliver precise voltage regulation and efficiency, making it an ideal choice for a variety of demanding applications.
Key Features
- High Efficiency: The device offers excellent power conversion efficiency, which is critical for reducing heat and improving system performance.
- Adjustable Output Voltage: It provides a flexible voltage regulation range, allowing designers to tailor the output to meet specific requirements.
- Compact Size: The MAX1924XEEE+ comes in a compact QSOP-16 package, making it suitable for space-constrained applications.
- Integrated Protection Features: It includes built-in features such as over-temperature and over-current protection, ensuring reliable operation under various conditions.
Applications
The versatility of the MAX1924XEEE+ allows it to be used in a wide array of applications, including:
- Portable and battery-powered devices
- Telecommunications equipment
- Networking systems
- Automotive applications
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage Range
Adjustable down to 0.8V
Switching Frequency
Up to 1MHz
Package Type
QSOP-16
Quality and Reliability
Maxim Integrated is committed to the highest standards of quality and reliability. The MAX1924XEEE+ is no exception, as it is designed to meet stringent industry requirements, ensuring long-term performance in critical systems.
Ordering Information
To order the MAX1924XEEE+ or to obtain more information about pricing and availability, please contact Maxim Integrated or an authorized distributor.