EN
  • EN
  • DE

MAX192AEAP

Part No MAX192AEAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 8-Channel, Serial 10-Bit ADC | IC DAS 10BIT 133K 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 10 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX192
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212527-MAX192AEAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX192AEAP CAD Model

Description

Introducing the MAX192AEAP ADC from Maxim Integrated

The MAX192AEAP is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed by Maxim Integrated to meet the rigorous demands of advanced digital signal processing (DSP) applications. This versatile component is an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and any other system that requires precise digital representation of analog signals.

Key Features

  • High Resolution: The MAX192AEAP offers a 10-bit resolution, providing fine granularity for analog input signals.
  • Single-Supply Operation: This ADC operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a wide range of digital systems.
  • Low Power Consumption: It features a low power consumption design, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • High Conversion Speed: With a conversion time of just 10μs, the MAX192AEAP is capable of high-speed data processing, ensuring timely and accurate digital representation of rapidly changing signals.
  • Internal Track/Hold: An internal track/hold function eliminates the need for external components, reducing system complexity and cost.
  • Flexible Interface: The device includes a serial interface that is SPI/QSPI™ and MICROWIRE™ compatible, allowing for easy integration with most microcontrollers and DSPs.

Package and Temperature Range

The MAX192AEAP is available in a 20-pin SSOP package, which not only saves space on the PCB but also offers robustness for industrial applications. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

Due to its high precision and versatility, the MAX192AEAP is suitable for a variety of applications, such as:

  • Portable Instrumentation
  • Process Control Systems
  • Data Acquisition Systems
  • Battery-Operated Equipment
  • Medical Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX192AEAP ADC, making it a top choice for engineers and designers seeking to enhance the accuracy and efficiency of their analog-to-digital conversions.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess