EN
  • EN
  • DE

MAX192BCPP

Part No MAX192BCPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 10BIT 133K 20DIP / Low-Power, 8-Channel, Serial 10-Bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 10 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Part Number Series MAX192
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814256-MAX192BCPP
Ultra Librarian 3D Model Ultra Librarian MAX192BCPP CAD Model

Description

Maxim Integrated's MAX192BCPP: High-Performance, Low-Power, 12-Bit Data Acquisition System

The MAX192BCPP from Maxim Integrated is a complete, high-performance, 12-bit analog-to-digital converter (ADC) designed for a wide array of applications requiring precise and efficient data acquisition. This compact, integrated solution offers a unique combination of features that make it ideal for portable instrumentation, process control, data acquisition systems, and medical devices.

At the heart of the MAX192BCPP is its 12-bit ADC with a successive approximation register (SAR) architecture, ensuring rapid data conversion with high accuracy. The device boasts a sampling rate of up to 50ksps, allowing for real-time data processing in demanding applications. Its full-scale range is configurable, providing flexibility to interface with various sensors and input signals.

The MAX192BCPP includes an onboard, precision +2.5V reference voltage, which not only simplifies the design but also enhances the accuracy of the ADC. Additionally, the device features an 8-channel multiplexer, enabling it to handle multiple analog inputs without the need for external switching components. This reduces the overall component count and simplifies the system design.

With its low power consumption, the MAX192BCPP is particularly well-suited for battery-powered devices. It operates from a single +5V supply, minimizing power requirements and extending the operational life of portable equipment. The device also includes a power-down mode, further conserving energy when the ADC is not in active conversion.

For digital interfacing, the MAX192BCPP is equipped with a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems. This feature provides designers with the flexibility to choose the best-suited microcontroller without worrying about interface compatibility.

Enclosed in a 20-pin DIP package, the MAX192BCPP is designed for rugged environments and ensures reliable performance over the industrial temperature range of -40°C to +85°C. Its robust design, combined with Maxim Integrated's commitment to quality, makes it a trusted choice for engineers and designers looking for a dependable data acquisition component.

Whether you are developing a sophisticated industrial system or a compact, portable device, the MAX192BCPP provides the functionality, reliability, and efficiency required for your precision data acquisition needs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess