EN
  • EN
  • DE

MAX1940EEE+

Part No MAX1940EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB TRPL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications USB, Peripherals
Operating Supply Current 60μA
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785597-MAX1940EEE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1940EEE+ CAD Model

Description

The MAX1940EEE+ from Maxim Integrated is a highly efficient, synchronous, step-down controller designed for voltage regulation in a wide range of electronic applications. This compact and versatile controller is an ideal solution for converting higher voltages to lower voltages with excellent power efficiency, making it suitable for portable devices, networking equipment, and industrial systems.

Key Features

  • Wide Input Range: The device supports an input voltage range from 4.5V to 28V, accommodating various power sources and ensuring compatibility with a broad spectrum of applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to nearly the input voltage level, providing flexibility for different circuit requirements.
  • Synchronous Operation: The synchronous rectification feature enhances efficiency, especially at low output voltages, by reducing power losses associated with diode rectifiers.
  • High Efficiency: The device achieves up to 95% efficiency, minimizing heat generation and power loss, which is critical for battery-powered applications.
  • Integrated Features: The MAX1940EEE+ includes an oscillator, a reference, error amplifier, soft-start, and a power-good (PGOOD) output, simplifying the design and reducing external component count.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Package: Housed in a 16-pin QSOP package, the MAX1940EEE+ saves valuable board space in space-constrained applications.

Applications

The MAX1940EEE+ is versatile enough for use in a variety of sectors, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Notebook computers
  • Industrial power systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1940EEE+ is a reliable choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess