EN
  • EN
  • DE

MAX1947ETA18-T

Part No MAX1947ETA18-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 273mA 8-WDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 273mA
Frequency - Switching Up to 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-WDFN Exposed Pad
Manufacturer Device Package 8-TDFN-EP (3x3)
Win Source Part Number 207332-MAX1947ETA18-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1947ETA18-T CAD Model

Description

Maxim Integrated's MAX1947ETA18-T: A High-Efficiency, Low-Voltage, Step-Down Converter

The MAX1947ETA18-T is a compact, high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated to meet the needs of low-voltage power supply applications. This device is capable of delivering up to 1A of output current while operating from a 2.6V to 3.6V input voltage range, making it an ideal choice for portable electronics, wireless devices, and other battery-powered applications where space and efficiency are critical.

One of the standout features of the MAX1947ETA18-T is its ability to provide a fixed output voltage of 1.8V, which is a common requirement for modern digital circuits. The converter utilizes a pulse-width modulation (PWM) control scheme to maintain high efficiency across a wide range of load conditions. Its high switching frequency of 1MHz allows for the use of small, low-profile inductors and capacitors, further minimizing the solution footprint.

The MAX1947ETA18-T is designed with several protection features to ensure reliable operation. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). The current limit feature helps to protect the converter from damage due to overcurrent conditions, while the thermal shutdown prevents overheating, and the UVLO ensures the device operates within its specified input voltage range.

For design flexibility, the MAX1947ETA18-T also offers a low-power shutdown mode, which reduces the supply current to a mere 0.1µA, thereby conserving battery life in portable applications. Additionally, the device's small 8-pin TDFN (3mm x 3mm) package is suitable for space-constrained environments, making it a versatile choice for a wide array of compact electronic designs.

The MAX1947ETA18-T's combination of high efficiency, low-voltage operation, compact size, and comprehensive protection features make it a robust and efficient solution for designers looking to optimize their power management systems. Whether it's for powering sensitive digital ICs or as part of a larger power distribution network, the MAX1947ETA18-T delivers the performance and reliability expected from a leading semiconductor manufacturer like Maxim Integrated.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0276 $51.3800
120+ $0.8432 $101.1840
185+ $0.8169 $151.1265
255+ $0.7905 $201.5775
330+ $0.7642 $252.1860
440+ $0.6851 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess