EN
  • EN
  • DE

MAX1909ETI+TG104

Part No MAX1909ETI+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702319-MAX1909ETI+TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1909ETI+TG104 CAD Model

Description

Product Overview: MAX1909ETI+TG104

The MAX1909ETI+TG104 from Maxim Integrated is a high-performance, multifunctional power-management IC designed primarily for use in portable computing devices. This advanced chip offers a compact and efficient solution for managing power requirements and improving the battery life of laptops, notebooks, and other mobile computing platforms.

Key Features

  • Integrated Battery Charger: The MAX1909ETI+TG104 includes a fast-charge-capable battery charger that supports multiple battery chemistries, providing flexibility for designers to choose the optimal battery technology for their application.
  • Multiple Output Regulators: This IC features integrated synchronous buck regulators, delivering high-efficiency power conversion for CPU core, graphics, and system voltages, contributing to the overall reduction of power consumption.
  • Smart Power Selector™: Maxim’s proprietary Smart Power Selector technology allows seamless transition between adapter and battery power, ensuring uninterrupted system operation and optimal battery usage.
  • Thermal Management: With built-in thermal protection, the MAX1909ETI+TG104 ensures safe operation by preventing overheating, which is crucial for maintaining the longevity and reliability of the device.

Technical Specifications

  • Input Voltage Range: Compatible with a wide range of input voltages suitable for portable computing devices.
  • High-Efficiency: Optimized for minimal power loss, the IC ensures extended battery life and reduced heat generation.
  • Package: The MAX1909ETI+TG104 is available in a compact, thermally efficient TQFN package, making it ideal for space-constrained applications.
  • Protection Features: Includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the system it powers.

Applications

The versatile nature of the MAX1909ETI+TG104 makes it suitable for a broad range of applications, particularly where efficient power management and battery life are critical. It is an ideal choice for:

  • Notebooks and Laptops
  • Portable Media Players
  • Handheld Devices
  • Other Mobile Computing Devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1909ETI+TG104 is a reliable choice for designers looking to enhance the performance and efficiency of their portable computing solutions.

You May Also Be Interested in

Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
IC BATT CHARGER CCCV 28V 12TQFN
Lowest to $3.4442
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1192 $61.1920
24+ $5.0208 $120.4992
36+ $4.8637 $175.0932
50+ $4.7066 $235.3300
64+ $4.5495 $291.1680
85+ $4.0795 $346.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess