EN
  • EN
  • DE

MAX194AEWE

Part No MAX194AEWE
Manufacturer Maxim Integrated
Description 14-Bit, 85ksps ADC with 10A Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212536-MAX194AEWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX194AEWE CAD Model

Description

The MAX194AEWE from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) that is designed to deliver exceptional accuracy and speed for a wide range of applications. This component is part of Maxim's family of data converters that combine advanced circuit design with process technology to achieve superior dynamic performance.

Key Features

  • Resolution: The MAX194AEWE offers a resolution of 12 bits, providing fine detail in the analog-to-digital conversion process.
  • Conversion Rate: With a fast conversion rate, this ADC ensures quick data processing, making it suitable for high-speed applications.
  • Single Supply Operation: It operates from a single +5V supply, simplifying the power design for the system it is integrated into.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a low power consumption that helps to extend the battery life in portable devices.
  • Software Configurable: The MAX194AEWE can be configured via software, allowing for flexible integration into various system architectures.
  • Interface: It features a serial interface for easy connection to microprocessors and digital systems.

Applications

The MAX194AEWE is versatile and can be used in a variety of applications including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

Package and Quality

This ADC comes in a 16-pin wide SO package, which provides a compact footprint for space-constrained applications. Maxim Integrated is committed to maintaining the highest quality standards, ensuring that the MAX194AEWE meets the rigorous demands of the environments in which it is used.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team. The MAX194AEWE is an ideal choice for designers looking for a reliable and high-performing ADC solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess