EN
  • EN
  • DE

MAX1910EUB+

Part No MAX1910EUB+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 2500uA Supply Current 10-Pin uMAX / IC LED DRIVER RGLTR 120MA 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.3V
Channel Output Current 120mA
Frequency 750kHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021262-MAX1910EUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1910
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1910EUB+ CAD Model

Description

Maxim Integrated's MAX1910EUB+ Step-Down Controller

The MAX1910EUB+ from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC controller designed to provide a compact and robust power management solution for a wide array of applications. This versatile controller is ideal for converting higher voltage inputs to lower voltage outputs with excellent power efficiency, making it a popular choice for portable devices, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The MAX1910EUB+ operates with an input voltage range of 4.5V to 23V, accommodating various power sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: This controller supports an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing for precise voltage regulation tailored to the needs of the target circuit.
  • High Efficiency: With its synchronous rectification and internal MOSFETs, the MAX1910EUB+ achieves high conversion efficiency, which is crucial for battery-powered devices where energy conservation is paramount.
  • Compact Package: Housed in a small, 10-pin µMAX package, the device minimizes the footprint on the PCB, providing a space-saving solution without compromising on performance.
  • Protection Features: Built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensure the longevity and reliability of both the controller and the overall system.
  • Adjustable Switching Frequency: The MAX1910EUB+ offers an adjustable switching frequency up to 500kHz, allowing designers to optimize the size of external components and system performance.

Applications:

The MAX1910EUB+ is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial power supplies
  • Point-of-load (POL) conversions

In summary, the MAX1910EUB+ step-down controller from Maxim Integrated offers a powerful combination of flexibility, efficiency, and compactness, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1549 $50.0843
18+ $5.8707 $105.6726
27+ $5.6873 $153.5571
37+ $5.5038 $203.6406
47+ $5.3204 $250.0588
63+ $4.7700 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess