EN
  • EN
  • DE

MAX1963ZT100

Part No MAX1963ZT100
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702355-MAX1963ZT100
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1963ZT100 CAD Model

Description

Maxim Integrated MAX1963ZT100 Low-Dropout Linear Regulator

The MAX1963ZT100 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current up to 1A with a minimal voltage drop. This component is an ideal choice for sensitive electronic applications requiring stable and reliable power supply, including but not limited to, portable devices, wireless communication equipment, and embedded systems.

One of the key features of the MAX1963ZT100 is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial for battery-powered devices, where maximizing the battery life is crucial. The device operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications.

The MAX1963ZT100 also boasts excellent load and line regulation, maintaining a stable output voltage despite changes in the input voltage or variations in the load current. This stability is critical for powering sensitive components such as microprocessors, FPGAs, and DSPs that require a precise voltage supply for optimal performance.

With thermal overload protection and short-circuit protection, the MAX1963ZT100 ensures safe operation under abnormal conditions. The device also features a low quiescent current, which contributes to the overall energy efficiency of the system it is powering. Furthermore, the regulator is available in a compact, thermally efficient, 6-pin SOT23 package, making it suitable for space-constrained applications.

For design flexibility, the output voltage of the MAX1963ZT100 can be set with external resistors, allowing for customization to meet specific requirements. This feature, combined with its fast transient response, makes the device a robust solution for a wide range of power management tasks.

In summary, the Maxim Integrated MAX1963ZT100 is a reliable and efficient LDO linear regulator that offers a combination of low dropout voltage, high output current capability, and excellent regulation characteristics, all packaged in a small footprint suitable for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess