EN
  • EN
  • DE
  • IT

MAX1976AETA150+

Part No MAX1976AETA150+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 207335-MAX1976AETA150+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976AETA150+ CAD Model

Description

Maxim Integrated's MAX1976AETA150+ Voltage Regulator

The MAX1976AETA150+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This voltage regulator is specifically engineered to deliver a fixed output voltage of 1.5V with an impressive accuracy of ±1%. It is an ideal choice for sensitive applications requiring a stable and precise power supply.

Encased in a compact, 8-pin TDFN package, the MAX1976AETA150+ boasts a small footprint, making it suitable for space-constrained applications. Despite its small size, this regulator offers a substantial output current capability of up to 500mA, which is sufficient for powering various low-power devices such as microcontrollers, sensors, and RF circuits.

One of the key features of the MAX1976AETA150+ is its low dropout voltage, which enhances the efficiency of the system by allowing it to operate closer to the battery's end-of-life voltage. This characteristic is particularly beneficial in battery-powered devices, as it helps in maximizing battery life. Additionally, the regulator exhibits an excellent transient response, ensuring stable operation even during rapid load changes.

The MAX1976AETA150+ also includes a host of protective features to safeguard the connected devices. It comes with built-in over-temperature protection and short-circuit protection, which contribute to the overall reliability and longevity of the system. Furthermore, the regulator has an enable input, allowing the power supply to be turned on or off as needed, thereby conserving energy when the connected device is in standby mode.

For applications requiring a low-noise power supply, the MAX1976AETA150+ excels with its low output noise performance, making it an excellent choice for noise-sensitive applications such as audio and RF systems. The device also supports the use of small ceramic capacitors, which reduces the overall solution size and improves output noise characteristics.

In conclusion, the MAX1976AETA150+ from Maxim Integrated is a versatile and reliable voltage regulator that offers precision, efficiency, and a range of protective features, all packed into a small and efficient package. Its suitability for a wide array of applications makes it a go-to choice for designers looking to enhance the performance of their power-sensitive systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess