EN
  • EN
  • DE

MAX1976EZT-285

Part No MAX1976EZT-285
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702385-MAX1976EZT-285
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976EZT-285 CAD Model

Description

The MAX1976EZT-285 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a well-regulated power supply for applications requiring low voltage and high current. This precision voltage regulator offers a fixed output of 2.85V, providing an ideal solution for powering sensitive digital circuits that require a stable voltage source.

Key Features

  • High Accuracy: The device maintains an impressive ±1% output voltage accuracy over temperature, line, and load variations, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 200mV at full load, the MAX1976EZT-285 is highly efficient and can operate close to the input voltage, minimizing power loss.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this regulator can power a wide range of high-current devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Low Quiescent Current: The regulator's low quiescent current extends battery life in portable applications, making it ideal for power-sensitive devices.
  • Small Package: Housed in a compact 6-pin SOT23 package, the MAX1976EZT-285 saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX1976EZT-285 is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld communication equipment
  • Notebook computers
  • Low-voltage logic supplies

Conclusion

Maxim Integrated's MAX1976EZT-285 is an excellent choice for designers looking for a high-accuracy, low-dropout, and high-current linear regulator. Its combination of features ensures stable performance in a range of applications, particularly where space is at a premium and power efficiency is crucial. With its robust protection features and low quiescent current, the MAX1976EZT-285 stands out as a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908
Maxim Integrated
Lowest to $14.2989
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3955 $69.5820
9+ $14.2735 $128.4615
13+ $13.8265 $179.7445
18+ $13.3807 $240.8526
23+ $12.9348 $297.5004
30+ $11.5974 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess