Maxim Integrated MAX1976EZT150 Voltage Regulator
The MAX1976EZT150 is a high-performance, low-dropout linear regulator offered by Maxim Integrated, a leader in analog and mixed-signal engineering. This voltage regulator is designed to deliver a fixed output voltage of 1.5V with an impressive accuracy of ±1%. It is capable of sourcing up to 800mA of output current, making it suitable for a wide range of applications, from portable devices to networking equipment.
The device comes in a compact, thermally efficient 6-pin thin SOT23 package, making it an excellent choice for space-constrained applications. The MAX1976EZT150 boasts a low dropout voltage of only 120mV at 800mA, ensuring efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-powered devices, where it is crucial to maximize the usage of the available voltage.
One of the key features of the MAX1976EZT150 is its fast transient response, which helps maintain a stable output voltage despite rapid changes in load. This is essential for powering sensitive digital circuits that require a consistent supply voltage. Additionally, the regulator has built-in thermal overload protection and short-circuit protection, which safeguard the device and the system it powers from damage due to excessive heat or current.
For design flexibility, the MAX1976EZT150 includes an enable (EN) pin, which allows the regulator to be switched on or off as needed. This feature can be used to reduce power consumption when the output is not required, thus extending battery life in portable applications.
Overall, the MAX1976EZT150 from Maxim Integrated is a reliable and efficient solution for applications requiring a stable 1.5V power supply. Its low dropout, high accuracy, and robust protection features make it an ideal choice for designers looking to optimize performance while maintaining a tight power budget.
For additional information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.