EN
  • EN
  • DE

MAX19792ETX+

Part No MAX19792ETX+
Manufacturer Maxim Integrated
Catalog Attenuators
Description ATTENUATR 46DB 50OHM 4GHZ 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Attenuation Value 0dB ~ 46.4dB
Frequency Range 500 MHz ~ 4 GHz
Impedance 50 Ohms
Package / Case 36-WFQFN Exposed Pad
Base Product Number MAX197
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925223-MAX19792ETX+
Ultra Librarian 3D Model Ultra Librarian MAX19792ETX+ CAD Model

Description

The MAX19792ETX+ from Maxim Integrated is a state-of-the-art dual-channel downconversion mixer designed to address the demanding requirements of wireless infrastructure applications. This high-performance device operates within the 700MHz to 1000MHz frequency range, making it an ideal choice for base station, point-to-point radio, and other RF applications where exceptional linearity and noise performance are crucial.

With its Silicon-Germanium (SiGe) construction, the MAX19792ETX+ provides outstanding linearity with a high third-order intercept point (IP3) and low noise figure, ensuring that signals are downconverted with minimal distortion and interference. This mixer supports high dynamic range applications, thereby enhancing the quality and reliability of communication systems.

Each channel of the MAX19792ETX+ features an RF input, an LO (local oscillator) input, and an IF (intermediate frequency) output. The device is capable of handling a wide range of LO power levels, and its integrated LO switch simplifies design by allowing a single LO source to be shared between the two mixers.

The MAX19792ETX+ is available in a compact, 36-pin thin QFN (ET) package with an exposed pad for improved thermal performance. This compact form factor, combined with a low external component count, makes it an efficient solution for space-constrained applications. Additionally, the device is specified for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

Key features of the MAX19792ETX+ include:

  • Dual-channel downconversion mixer
  • 700MHz to 1000MHz RF frequency range
  • High IP3 and low noise figure
  • Integrated LO switch
  • 36-pin thin QFN package
  • Extended temperature range: -40°C to +85°C

By incorporating the MAX19792ETX+ into your design, you can expect improved system performance, reduced board space, and lower power consumption, all of which contribute to a more efficient and reliable RF infrastructure.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Panasonic
RF ATTENUATOR 1DB 100OHM 0404
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0329 $93.0329
2+ $90.1258 $180.2516
3+ $87.2187 $261.6561
4+ $84.3115 $337.2460
5+ $75.5901 $377.9505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess