EN
  • EN
  • DE

MAX1980ETP+T

Part No MAX1980ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 20-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Series Quick-PWM?
Packaging Reel(TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz, 300kHz, 550kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, On Time Control
Operating Temperature Range -40°C ~ 100°C (TA)
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 106889-MAX1980ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX1980ETP+T CAD Model

Description

Maxim Integrated's MAX1980ETP+T: Power Management Solution

The MAX1980ETP+T from Maxim Integrated is a highly efficient, multi-phase, synchronous buck controller designed to meet the rigorous power demands of high-performance portable electronics. This advanced power management integrated circuit (IC) is ideal for applications requiring precise voltage regulation and high current capabilities, such as notebook computers, graphics cards, and other embedded systems.

At the heart of the MAX1980ETP+T lies a versatile control architecture that supports both fixed-frequency pulse-width modulation (PWM) and Maxim's proprietary Quick-PWM™ quick response, constant on-time PWM control. This flexibility allows for optimal balance between efficiency and dynamic response, making it possible to maintain stable operation even under varying load conditions.

The device operates over a wide input voltage range, accommodating various power sources, and provides a programmable output voltage to ensure compatibility with different system requirements. Its high level of integration reduces the need for external components, simplifying design and minimizing the overall solution footprint.

Key features of the MAX1980ETP+T include:

  • Multi-phase power regulation for improved performance and efficiency
  • Quick-PWM™ mode for excellent transient response
  • Adjustable switching frequency for design flexibility
  • Overvoltage and undervoltage protection to safeguard the system
  • Thermal overload protection for enhanced reliability
  • Soft-start capability to reduce inrush current during startup

The device is available in a compact, 20-pin TQFN package (5mm x 5mm) with an exposed pad for improved thermal performance. The MAX1980ETP+T is also fully RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1980ETP+T stands out as a premier solution for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess