EN
  • EN
  • DE

MAX1980ETP+

Part No MAX1980ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 20-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Series Quick-PWM?
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz, 300kHz, 550kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, On Time Control
Operating Temperature Range -40°C ~ 100°C (TA)
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 101111-MAX1980ETP+
Ultra Librarian 3D Model Ultra Librarian MAX1980ETP+ CAD Model

Description

Product Overview: MAX1980ETP+ from Maxim Integrated

The MAX1980ETP+ is a high-performance, triple-output, PWM step-down controller designed by Maxim Integrated to deliver efficient power management solutions. It is particularly suitable for compact and complex systems such as laptops, notebooks, and other portable devices that require multiple low-voltage power rails with high efficiency.

Key Features

  • Triple-Output Controller: It offers three independent PWM outputs for versatile power distribution within a system.
  • High Efficiency: The device is engineered to provide high efficiency, reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing for customization to meet specific requirements of various circuits.
  • Small Package: The MAX1980ETP+ comes in a compact, thermally enhanced, 20-pin TQFN package, which is ideal for space-constrained applications.
  • Quick-PWM™ Mode: Features Maxim's proprietary Quick-PWM mode for fast transient response, ensuring stable operation during rapid load changes.

Applications

  • Laptops and Notebooks
  • Portable/Battery-Powered Devices
  • Networking and Telecommunications Equipment
  • Graphics Cards

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, catering to various battery and adapter configurations.
  • Output Voltage Range: Each of the three outputs can be adjusted to a specific voltage level as per design requirements.
  • Package Type: 20-pin TQFN (6mm x 6mm)
  • Operating Temperature Range: The MAX1980ETP+ is designed to operate over an extended temperature range, ensuring reliability across different environments.

The MAX1980ETP+ is a testament to Maxim Integrated's commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. With its versatile functionality and compact form factor, this PWM controller is an excellent choice for designers looking to optimize the power efficiency and performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess