EN
  • EN
  • DE

MAX1989MEE+T

Part No MAX1989MEE+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 4.5 V to 5.5 V
Resolution 7 b
Features Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Testing Conditions 60°C to 100°C (0°C to 85°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 117429-MAX1989MEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1989MEE+T CAD Model

Description

The MAX1989MEE+T is a high-performance, low-voltage, pulse-width modulated (PWM) step-down DC-DC converter designed by Maxim Integrated. This efficient power management integrated circuit (IC) is an excellent solution for delivering a regulated output from a higher voltage input, making it ideal for battery-powered devices, portable electronics, and other applications requiring efficient power conversion.

Key Features

  • High Efficiency: The MAX1989MEE+T offers high conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage, providing design flexibility to cater to different system requirements.
  • Low Dropout Operation: The device supports low dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Fast Transient Response: The IC is designed to provide a quick transient response, which is essential for maintaining voltage stability during rapid load changes.
  • Thermal and Current Protection: Built-in thermal shutdown and current limit features protect the device from damage due to overheating and overcurrent conditions.

Applications

The MAX1989MEE+T is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Point-of-load power supplies
  • Embedded systems
  • Personal digital assistants (PDAs) and smartphones

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Package: The MAX1989MEE+T comes in a compact, surface-mount package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in diverse operating environments.

With its robust feature set and flexible design, the MAX1989MEE+T from Maxim Integrated stands out as a reliable and efficient solution for DC-DC power conversion in a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,568 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess