EN
  • EN
  • DE

MAX1989MUE+

Part No MAX1989MUE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 16-Pin TSSOP / SENSOR TEMPERATURE SMBUS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 4.5 V ~ 5.5 V
Resolution 7 b
Features Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Test Condition 60°C ~ 100°C (0°C ~ 85°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785618-MAX1989MUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1989
Introduction Date May 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1989MUE+ CAD Model

Description

The MAX1989MUE+ is a high-efficiency, dual-phase, synchronous, step-down, switch-mode voltage regulator designed by Maxim Integrated. This compact and versatile component is engineered to deliver a robust power management solution for a wide range of applications, including computing systems, networking equipment, and telecommunications infrastructure.

Key Features:

  • Versatile Input Voltage Range: The device is capable of operating from an input voltage range of 4.5V to 5.5V, making it suitable for 5V rail systems.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.7V to 3.3V, providing flexibility to power various ICs and systems.
  • Dual-Phase Operation: The dual-phase operation reduces input and output ripple, enhancing performance and allowing for the use of smaller, less expensive capacitors.
  • High Current Capability: With its ability to deliver up to 20A of output current, the MAX1989MUE+ can easily power demanding loads.
  • High Efficiency: The device's high efficiency minimizes heat generation, thus reducing the need for extensive heat sinking and thermal management.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing protection to both the regulator and the load.
  • Overvoltage and Overtemperature Protection: Built-in protection circuits safeguard the device and the system against overvoltage and overheating conditions.
  • Compact Package: The MAX1989MUE+ comes in a space-saving 16-pin TSSOP package, ideal for high-density circuit designs.

Applications:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Systems
  • Graphics Cards
  • Memory Modules

With its combination of high efficiency, programmable features, and compact design, the MAX1989MUE+ from Maxim Integrated is an excellent choice for designers looking to optimize power delivery in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6274 $53.3918
16+ $6.2584 $100.1344
25+ $6.0628 $151.5700
35+ $5.8673 $205.3555
45+ $5.6717 $255.2265
59+ $5.0850 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess