EN
  • EN
  • DE

MAX198BCWI+

Part No MAX198BCWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SOIC W / IC DAS 12BIT 6CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785620-MAX198BCWI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX198
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX198BCWI+ CAD Model

Description

Maxim Integrated's MAX198BCWI+: High-Accuracy, Multichannel Data Acquisition System

The MAX198BCWI+ is a sophisticated, high-performance 12-bit data acquisition system (DAS) from Maxim Integrated that offers an ideal solution for a wide range of applications requiring precise and reliable analog-to-digital conversion. This integrated circuit (IC) features a multichannel analog input, making it perfect for use in industrial control systems, medical instrumentation, and any other system where accurate monitoring of multiple analog signals is essential.

At the heart of the MAX198BCWI+ lies a 12-bit successive-approximation register (SAR) analog-to-digital converter (ADC), ensuring high accuracy and fast conversion rates. The device is capable of sampling rates up to 133ksps, allowing for real-time data acquisition and processing in demanding applications. The IC's wide analog input range, along with its programmable gain amplifier (PGA), provides the flexibility to handle various signal amplitudes, ensuring that the MAX198BCWI+ can adapt to different sensor outputs without external signal conditioning.

The MAX198BCWI+ features an onboard 4-channel multiplexer (MUX), which enables the device to connect to multiple analog inputs without the need for additional external components. This reduces system complexity and saves valuable board space. The IC also offers a track/hold function that maintains the analog input voltage constant during the conversion process, thus eliminating errors caused by fluctuating signals.

Designed with integration in mind, the MAX198BCWI+ includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy communication with microcontrollers and digital systems. The device operates over a wide supply voltage range from +4.75V to +5.25V, making it suitable for a variety of power environments. Additionally, it comes in a compact 28-pin Wide SO package, further enhancing its appeal for space-constrained applications.

Maxim Integrated's commitment to reliability and performance is evident in the MAX198BCWI+, which includes features such as overvoltage protection and a temperature range of -40°C to +85°C, ensuring stable operation under harsh conditions. Whether for process control, data logging, or precision measurement, the MAX198BCWI+ is a versatile and reliable choice for your data acquisition needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4793 $70.9586
4+ $29.1118 $116.4472
7+ $28.2016 $197.4112
9+ $27.2915 $245.6235
11+ $26.3825 $290.2075
15+ $23.6532 $354.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess