The MAX1993ETG+TG075 is a high-performance, synchronous step-down switching regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products. This regulator is specifically engineered to provide efficient power conversion with minimal heat generation, making it an ideal choice for space-constrained applications.
Key Features
- High Efficiency: The device offers high efficiency, which can reach up to 95%, reducing power loss and improving overall system performance.
- Adjustable Output Voltage: It supports an adjustable output voltage range, allowing for versatile use across various applications.
- Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces external component count, thereby saving board space and cost.
- Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating a variety of power sources.
- Thermal Protection: It features thermal shutdown protection that safeguards the device against overheating, ensuring reliability and longevity.
- Frequency Synchronization: The ability to synchronize the switching frequency to an external clock allows for reduced noise and improved electromagnetic interference (EMI) performance.
Applications
The MAX1993ETG+TG075 is versatile in its application, suitable for use in a wide range of products and systems, such as:
- Telecommunications equipment
- Networking devices
- Portable and battery-powered devices
- Industrial power supplies
- Automotive applications
Technical Specifications
Parameter
Value
Output Voltage (Adjustable)
0.8V to 5.5V
Input Voltage Range
4.5V to 26V
Max Output Current
8A
Switching Frequency
300kHz to 600kHz (synchronizable)
Package
24-pin TQFN
Overall, the MAX1993ETG+TG075 from Maxim Integrated is a highly efficient, reliable, and versatile switching regulator that meets the stringent requirements of modern electronic devices. Its advanced features and robust design make it an excellent choice for designers looking to optimize power management in their systems.