EN
  • EN
  • DE
  • IT

MAX1993ETG

Part No MAX1993ETG
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description QUICK-PWM  STEP-DOWN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Base Product Number MAX1993
Standard Package 64 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629886-MAX1993ETG
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG CAD Model

Description

Product Overview: Maxim Integrated MAX1993ETG

The MAX1993ETG is a high-performance, step-down switching regulator from Maxim Integrated, designed to deliver efficient power management for a variety of applications. This advanced integrated circuit (IC) is engineered to provide a compact and reliable power solution, ensuring stability and performance in demanding environments.

Key Features

  • High Efficiency: The MAX1993ETG offers a high efficiency rate, which minimizes power loss during operation and extends battery life in portable devices.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing versatility and precision in power delivery.
  • Integrated MOSFETs: With internal MOSFETs, this regulator simplifies design and reduces external component count, leading to a more compact overall footprint.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring consistent operation across different supply levels.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to safer operation and longer product life.
  • Frequency Synchronization: The regulator can synchronize to an external clock, which helps to reduce electromagnetic interference (EMI) and allows for noise-sensitive applications.

Applications

The MAX1993ETG is ideal for powering CPUs, memory, and other digital circuits in a range of products, including:

  • Notebook computers
  • Desktop computers
  • Servers
  • Graphics cards
  • Telecom equipment

Technical Specifications

The MAX1993ETG comes in a compact 24-pin thin QFN package and operates over an extended temperature range. Its specifications include:

  • Output Voltage Range: Adjustable
  • Input Voltage Range: Specified in datasheet
  • Switching Frequency: Programmable
  • Package Type: 24-pin thin QFN
  • Operating Temperature Range: Specified in datasheet

For detailed technical specifications, application notes, and additional information, designers and engineers are encouraged to consult the MAX1993ETG datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess