EN
  • EN
  • DE

MAX1999EEI+TG05

Part No MAX1999EEI+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311302-MAX1999EEI+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1999EEI+TG05 CAD Model

Description

The MAX1999EEI+TG05 is a high-performance, precision voltage regulator module designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This device is specifically engineered to deliver stable and reliable power in a variety of complex and demanding applications.

At the heart of this product lies a highly efficient, low-dropout linear regulator that boasts excellent transient response and low-noise characteristics, making it suitable for sensitive RF and analog circuits. The MAX1999EEI+TG05 operates over a wide input voltage range and provides a fixed output voltage, ensuring compatibility with a broad array of power sources and load conditions.

One of the standout features of the MAX1999EEI+TG05 is its thermal management capabilities. The device comes in a thermally enhanced package, which allows for better heat dissipation and ensures reliable operation even under high power or high ambient temperature conditions. This makes it an ideal choice for industrial, automotive, and telecommunications equipment where thermal performance is critical.

The MAX1999EEI+TG05 also includes a range of built-in protection features, such as over-temperature shutdown, short-circuit protection, and over-current protection. These safeguards help to extend the life of the product and the devices it powers by preventing damage due to abnormal operating conditions.

For design flexibility, the MAX1999EEI+TG05 provides several options for external components, allowing engineers to tailor the regulator's performance to the specific needs of their application. This includes the ability to adjust the soft-start time to manage inrush current or to program the current limit to protect downstream components.

In summary, the MAX1999EEI+TG05 from Maxim Integrated is a robust, versatile voltage regulator that offers precision, efficiency, and reliability for high-performance power management applications. Its advanced features and protections make it an excellent choice for engineers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3232 $65.2624
16+ $7.6496 $122.3936
24+ $7.4105 $177.8520
33+ $7.1714 $236.6562
42+ $6.9323 $291.1566
56+ $6.2151 $348.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess