EN
  • EN
  • DE

MAX20024CGXXB/V+

Part No MAX20024CGXXB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC FOR AUTOMOTI / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number MAX20024
Standard Package 336 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 702430-MAX20024CGXXB/V+
Ultra Librarian 3D Model Ultra Librarian MAX20024CGXXB/V+ CAD Model

Description

Maxim Integrated's MAX20024CGXXB/V+ Automotive Power Management IC

The MAX20024CGXXB/V+ from Maxim Integrated stands as a robust solution designed to cater to the demanding requirements of automotive power management applications. This advanced integrated circuit (IC) is engineered to deliver high performance and reliability for automotive systems, ensuring efficient power distribution and management within vehicles.

Key Features

  • High Integration: The MAX20024CGXXB/V+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system designers.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it versatile for various automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics.
  • Thermal Management: Designed with thermal protection features, the MAX20024CGXXB/V+ ensures stable operation even under high-temperature conditions typical in automotive environments.
  • Robust Protection Circuits: The device includes built-in protection circuits that safeguard against overcurrent, overvoltage, undervoltage, and short-circuit conditions, enhancing the overall durability and safety of the system.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Power Supply Systems

The MAX20024CGXXB/V+ is designed to meet the stringent quality standards of the automotive industry, including the AEC-Q100 qualification, which confirms its suitability for high-reliability automotive applications. Its compact form factor allows for seamless integration into modern vehicle architectures, where space is at a premium and efficiency is paramount.

In summary, the MAX20024CGXXB/V+ by Maxim Integrated is a versatile and reliable power management solution that provides automotive designers with the performance and protection features necessary for creating sophisticated and durable automotive systems. Its integration capabilities and robust design make it a preferred choice for leading-edge automotive applications.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,955 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess