EN
  • EN
  • DE
  • IT

MAX20076DATCB/V+

Part No MAX20076DATCB/V+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description SIMPLE SWITCHER®, 36-V, 1.5-A Synchronous Step-Down Converter 12-WSON -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1015962-MAX20076DATCB/V+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20076DATCB/V+ CAD Model

Description

The MAX20076DATCB/V+ is a state-of-the-art automotive step-down converter designed by Maxim Integrated, a company renowned for its high-performance analog integration. This compact and efficient device is engineered to meet the rigorous demands of automotive applications, providing a reliable power supply solution for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle electronics.

Key Features

  • High Efficiency: The MAX20076DATCB/V+ boasts a high efficiency rate, which minimizes power loss and heat generation, thus improving overall system performance and longevity.
  • Wide Input Voltage Range: This versatile converter operates over a broad input voltage range, accommodating the varied electrical environments found in automotive applications.
  • Robust Thermal Management: Designed with an excellent thermal performance in mind, it ensures reliable operation even under high temperature conditions typical of automotive environments.
  • Compact Footprint: The small size of the MAX20076DATCB/V+ makes it an ideal choice for space-constrained applications, allowing for more efficient use of the limited space available in modern vehicles.

Applications

The MAX20076DATCB/V+ is tailored for a wide range of automotive applications, including but not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Automotive Instrument Clusters
  • Body Control Modules

Technical Specifications

  • Output Voltage: Precisely regulated output voltage ensures consistent power delivery to sensitive automotive electronics.
  • Switching Frequency: The device features a high switching frequency, which allows for smaller external components, reducing overall design size.
  • Protection Features: Includes over-current, over-temperature, and under-voltage lockout protections, safeguarding the device and connected components from potential damage.

The MAX20076DATCB/V+ from Maxim Integrated exemplifies the company's commitment to delivering high-quality, reliable solutions for the automotive industry. By integrating this advanced step-down converter into their designs, manufacturers can enhance the efficiency, performance, and safety of their automotive electronics.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Meled
Lowest to $0.1247
Crouse-Hinds
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess