EN
  • EN
  • DE

MAX200CWP+T

Part No MAX200CWP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Driver
Protocol RS232
Number of Drivers/Receivers 5/0
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 702451-MAX200CWP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX200
Introduction Date December 01, 1996
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX200CWP+T CAD Model

Description

The MAX200CWP+T from Maxim Integrated is a high-performance, precision analog microcontroller that is designed to provide a robust solution for complex industrial, medical, and automation applications. This device integrates a variety of features to simplify design and improve system reliability while minimizing power consumption and space requirements.

Key Features

  • Integrated Analog Functions: The MAX200CWP+T comes with multiple built-in analog functions such as a multichannel analog-to-digital converter (ADC), digital-to-analog converter (DAC), and analog switches. These features enable precise measurement, control, and conversion tasks to be performed efficiently within a single chip.
  • Low Power Operation: Designed with power-sensitive applications in mind, this microcontroller operates at low power levels, thereby extending the battery life of portable devices and reducing power consumption in wired systems.
  • High Integration: With its integrated analog and digital peripherals, the MAX200CWP+T reduces the need for additional external components, leading to a reduction in system size and cost, as well as increased reliability due to fewer interconnects.
  • Flexible Interface Options: This device supports various communication interfaces, including SPI, UART, and I²C, allowing for easy integration with other system components and facilitating communication with external devices.
  • Temperature Range: The MAX200CWP+T operates over an extended temperature range, making it suitable for use in environments with challenging thermal conditions.

Applications

The versatility of the MAX200CWP+T makes it an ideal choice for a wide range of applications. It can be used in:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Automation
  • Portable Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX200CWP+T is no exception. It is designed to meet stringent industry standards, ensuring stable and reliable performance in the most demanding applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess