Product Overview: MAX2027EUP+T from Maxim Integrated
The MAX2027EUP+T is a high-performance, fully integrated signal upconverter designed and manufactured by Maxim Integrated. This device is specifically engineered to cater to the demanding requirements of the wireless infrastructure market, making it an ideal choice for applications like base station transceivers, wireless local loop, MMDS, and LMDS systems.
Key Features
- High Linearity: The MAX2027EUP+T boasts excellent linearity, which is essential for maintaining signal integrity and minimizing distortion in communication systems.
- Low Noise Figure: This upconverter has a low noise figure, which helps in improving the signal-to-noise ratio (SNR) and overall system sensitivity.
- Wide Frequency Range: It operates over a broad frequency range, accommodating various RF bands and ensuring versatility across different wireless applications.
- Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, which reduces the need for external components and simplifies the design process.
- Adjustable Gain: With adjustable gain settings, users can optimize the performance of the MAX2027EUP+T for their specific application needs.
Specifications
Parameter
Value
Frequency Range
400MHz to 2500MHz
Supply Voltage
4.75V to 5.25V
Package Type
TSSOP-20
Operating Temperature
-40°C to +85°C
Applications
The versatility and high performance of the MAX2027EUP+T make it suitable for a wide range of applications. It is commonly used in:
- Wireless Infrastructure (Base Stations, Repeaters)
- Fixed Wireless Access (FWA) Systems
- Broadband Wireless Services (MMDS, LMDS)
- Transceiver Modules
In conclusion, the MAX2027EUP+T from Maxim Integrated is a robust and reliable choice for anyone looking to enhance their RF upconversion capabilities. Its integrated features and superior performance metrics make it a valuable component in any high-frequency communication system.