EN
  • EN
  • DE

MAX202EESE/MB-T

Part No MAX202EESE/MB-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702471-MAX202EESE/MB-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX202EESE/MB-T CAD Model

Description

Maxim Integrated's MAX202EESE/MB-T: Robust Serial Communication Interface

The MAX202EESE/MB-T from Maxim Integrated is a high-performance, dual RS-232 transceiver designed to facilitate serial communication in a wide range of applications. This integrated circuit is specifically engineered to convert TTL or CMOS logic levels to RS-232 signal levels and vice versa, making it an essential component for systems that communicate with serial ports.

Key Features:

  • Electrical Interface: The MAX202EESE/MB-T operates with a dual charge pump that allows for RS-232 compliant signal levels to be achieved using a single +5V power supply, eliminating the need for dual power supplies.
  • Data Rate: It supports data rates up to 120kbps, making it suitable for applications that require moderate-speed data transmission.
  • Driver/Receiver Channels: The device includes two drivers and two receivers, which can be used to interface with two separate RS-232 communication lines simultaneously.
  • ESD Protection: It features enhanced Electrostatic Discharge (ESD) protection up to ±15kV, ensuring robust performance and longevity in harsh electrical environments.
  • Low-Power Shutdown: The low-power shutdown mode significantly reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.

Applications:

The MAX202EESE/MB-T is versatile and can be used in a variety of applications that require reliable serial communication. Some common use cases include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Data acquisition systems
  • Medical equipment

Package and Quality:

Maxim Integrated's MAX202EESE/MB-T comes in a 16-pin narrow SO package, which is conducive for space-constrained designs. The device is also characterized for operation from 0°C to 70°C, catering to a broad range of environmental conditions. With Maxim Integrated's commitment to quality, this transceiver is designed for reliability and consistent performance in your electronic projects.

Whether you are developing a new design or upgrading an existing system, the MAX202EESE/MB-T offers a seamless and efficient solution for your RS-232 communication needs, backed by Maxim Integrated's reputation for high-quality integrated circuits.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3580 $58.9380
27+ $4.3959 $118.6893
41+ $4.2585 $174.5985
57+ $4.1210 $234.8970
73+ $3.9848 $290.8904
97+ $3.5724 $346.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess