EN
  • EN
  • DE

MAX202EESE+TG074

Part No MAX202EESE+TG074
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description MAX202 - 15KV ESD-PROTECTED, +5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209544-MAX202EESE+TG074
Ultra Librarian 3D Model Ultra Librarian MAX202EESE+TG074 CAD Model

Description

The MAX202EESE+TG074 from Maxim Integrated is a robust, high-performance RS-232 Interface IC designed for serial communication in a variety of applications. This device is specifically engineered to meet the stringent requirements of extended industrial temperature ranges, making it an ideal choice for challenging environments.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Data Rate: Up to 120kbps
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package/Case: 16-SOIC
  • ESD Protection: Up to ±15kV
  • Low-Power Shutdown: Yes

The MAX202EESE+TG074 is designed with a focus on reliability and ease of integration. It features two drivers and two receivers, allowing for full-duplex communication. This IC supports data rates up to 120kbps, which is sufficient for most serial data communication tasks.

One of the standout attributes of this device is its enhanced electrostatic discharge (ESD) protection. With ±15kV ESD protection on the transmitter outputs and receiver inputs, the MAX202EESE+TG074 provides an extra layer of safety against static electricity, which is critical in maintaining the integrity of the data and the longevity of the device.

Additionally, the IC includes a low-power shutdown mode that reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications. The 16-SOIC package allows for efficient use of PCB space, and its surface mount design facilitates easier assembly in manufacturing processes.

Whether used in industrial control systems, point-of-sale terminals, or other communication equipment, the MAX202EESE+TG074 delivers reliable performance and robust protection. Maxim Integrated's commitment to quality ensures that this RS-232 Interface IC will provide a dependable solution for serial communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess