EN
  • EN
  • DE

IRLZ44NSTRPBF

Part No IRLZ44NSTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995701-IRLZ44NSTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRLZ44NSTRPBF CAD Model

Description

The IRLZ44NSTRPBF is a power MOSFET from Infineon Technologies. It's designed for efficient power switching applications. This MOSFET is known for its low on-resistance and gate charge, contributing to reduced power losses and improved efficiency. It's supplied in a TO-263 package, making it suitable for surface mounting and high-density applications.

Applications:

  • DC-DC converters: Used to efficiently convert DC voltage levels.
  • Power management in portable devices: Suitable for battery management and power distribution in laptops, tablets, and smartphones.
  • Motor control: Employed in controlling the speed and torque of small DC motors.
  • Load switching: Used to switch power to various loads in electronic circuits.
  • LED lighting: Used in LED drivers and dimming circuits.

Features:

  • Logic-level gate drive: Can be driven directly from logic-level signals (5V), simplifying interfacing with microcontrollers and other digital circuits.
  • Low on-resistance (RDS(on)): Minimizes power losses during switching.
  • Low gate charge (Qg): Reduces the energy required to switch the MOSFET, further improving efficiency.
  • Avalanche rated: Can withstand transient voltage spikes, enhancing reliability.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • High efficiency: Low RDS(on) and Qg contribute to reduced power losses and improved energy efficiency.
  • Simplified design: Logic-level gate drive simplifies interfacing with digital circuits.
  • Increased reliability: Avalanche rating provides protection against voltage transients.
  • Compact size: TO-263 package allows for surface mounting and high-density applications.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The IRLZ44NSTRPBF has a drain-source voltage (VDS) rating of 55V and a continuous drain current (ID) rating of 47A at 25°C. The on-resistance (RDS(on)) is typically 22 mΩ at a gate-source voltage of 4.5V. The total gate charge (Qg) is typically 21 nC. This MOSFET is designed for high-speed switching applications and provides excellent thermal performance. The TO-263 package facilitates efficient heat dissipation, ensuring reliable operation even at high power levels. Its logic-level gate drive makes it an ideal choice for microcontroller-based power control applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,120 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess