EN
  • EN
  • DE

MAX203CPP

Part No MAX203CPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V W/CAPS 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX203
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212592-MAX203CPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203CPP CAD Model

Description

The MAX203CPP is a sophisticated serial communication interface chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This chip is specifically crafted to facilitate RS-232 communication in applications requiring a minimal number of external components.

Key Features

  • Integrated Charge Pump Circuitry: The MAX203CPP includes a built-in charge pump that generates the necessary RS-232 voltage levels from a single 5V supply, eliminating the need for additional power supplies.
  • High Data Rate: It supports data rates up to 120kbps, making it suitable for high-speed data communication.
  • Low Power Consumption: Designed with power efficiency in mind, it operates in a low-power shutdown mode, drawing a minimal quiescent current.
  • Electrostatic Discharge (ESD) Protection: The device provides ESD protection up to ±15kV, ensuring reliability and robustness in harsh environments.

Applications

The MAX203CPP is versatile and can be used in various applications, including:

  • Portable Computing
  • Networking Equipment
  • Point-of-Sale Systems
  • Industrial Control

Package and Reliability

Encased in a 20-pin plastic DIP (Dual In-line Package), the MAX203CPP is designed for easy integration into a wide range of systems. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C.

Easy Implementation

The MAX203CPP's industry-standard pin configuration allows for straightforward PCB layout and design, making it an excellent choice for designers looking to add RS-232 connectivity with minimal design effort. The chip's comprehensive data sheet provides detailed information, including connection diagrams and application notes, to support a swift and successful implementation.

With its combination of features, the MAX203CPP from Maxim Integrated stands out as an exceptional solution for reliable serial communication in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess