EN
  • EN
  • DE

MAX203EWP+T

Part No MAX203EWP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702487-MAX203EWP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203EWP+T CAD Model

Description

Maxim Integrated MAX203EWP+T RS-232 Interface IC

The MAX203EWP+T from Maxim Integrated is a premium RS-232 transceiver IC designed to facilitate serial communication in a wide array of applications. This integrated circuit is engineered to operate with a single +5V power supply, making it an ideal choice for portable devices where power efficiency is a critical factor. The MAX203EWP+T is part of Maxim's family of transceivers that are intended to extend the life of battery-powered systems with their low-power consumption and efficient operation.

Featuring a proprietary low-dropout transmitter output stage, the MAX203EWP+T delivers a true RS-232 performance from a single power supply ranging from +3.0V to +5.5V. This flexibility in voltage range ensures that the IC can be used in various system designs without the need for additional power supplies, simplifying the overall design and reducing the bill of materials.

One of the key attributes of the MAX203EWP+T is its integrated charge pump circuitry, which eliminates the need for an external capacitor. This charge pump allows the device to generate the necessary RS-232 voltage levels, despite being powered by a single lower-voltage supply. The MAX203EWP+T supports data rates up to 120kbps, making it suitable for applications that require moderate-speed data transmission.

The device is also equipped with 2 drivers and 2 receivers, providing the essential interface for full-duplex communication between data terminals and data communication equipment. Its enhanced electrostatic discharge (ESD) protection ensures robust performance in environments prone to electrical disturbances, safeguarding the device against damage.

For design flexibility, the MAX203EWP+T comes in a wide-body SO package, which is optimal for applications where space is at a premium. The temperature range of the device spans from -40°C to +85°C, allowing for operation in harsh environmental conditions.

In summary, the Maxim Integrated MAX203EWP+T RS-232 Interface IC is a highly reliable, low-power solution that simplifies the design of RS-232 communication systems. Its integrated features and robust protection mechanisms make it a versatile choice for designers looking to implement serial communication in their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $5.7357

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2208 $78.6624
6+ $21.5142 $129.0852
9+ $20.8420 $187.5780
12+ $20.1698 $242.0376
15+ $19.4976 $292.4640
20+ $17.4809 $349.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess