EN
  • EN
  • DE

MAX204CWE+

Part No MAX204CWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/0 Driver RS232 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 143402-MAX204CWE+
Ultra Librarian 3D Model Ultra Librarian MAX204CWE+ CAD Model

Description

The MAX204CWE+ from Maxim Integrated is a high-performance, low-power, RS-232 and V.28 transceiver chip designed to meet the stringent requirements of EIA/TIA-232-E and V.28/V.24 specifications, even at a low power supply of +5V. This integrated circuit is particularly suitable for applications where space and power efficiency are critical, making it an ideal choice for battery-powered devices, portable instrumentation, and handheld communication systems.

Key Features

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry that generates the necessary RS-232 voltage levels (+10V and -10V) from a single +5V supply, eliminating the need for multiple power supplies and simplifying design.
  • Low Power Consumption: Designed with power-saving in mind, the MAX204CWE+ consumes only 5μW of power in shutdown mode, making it ideal for power-sensitive applications.
  • High Data Rate: It supports data rates up to 120kbps, ensuring compatibility with high-speed communication requirements.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection up to ±15kV, providing robust protection against static electricity and enhancing the reliability of the application.
  • Convenient Packaging: The MAX204CWE+ is available in a 16-pin wide-body SO package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX204CWE+ makes it an excellent choice for a wide range of applications, including:

  • Battery-Powered Equipment
  • Portable Data Entry Devices
  • Handheld Communication Devices
  • Notebook and Laptop Computers
  • Peripherals

Conclusion

Maxim Integrated's MAX204CWE+ RS-232 transceiver represents a blend of performance, power efficiency, and compact form factor. With its high data rate, low power consumption, and enhanced ESD protection, it stands out as a reliable component for designers looking to implement RS-232 communication interfaces in their products. Its integrated charge pump and single power supply operation simplify design and make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess