EN
  • EN
  • DE

MAX2056ETX+

Part No MAX2056ETX+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP VARIABLE GAIN 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 800MHz ~ 1GHz
P1dB 23.5dBm
Gain 15.5dB
Noise Figure 4.5dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 136mA ~ 167mA
Test Frequency 900MHz
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 702495-MAX2056ETX+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2056
Introduction Date February 01, 2005
ECCN 5A991
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2056ETX+ CAD Model

Description

The MAX2056ETX+ from Maxim Integrated is a state-of-the-art, high-performance, variable-gain amplifier (VGA) designed for use in a variety of demanding RF and IF applications. This device is well-suited for applications requiring high linearity, such as cellular base stations, wireless data, and broadband communications systems.

Key Features

  • Frequency Range: The MAX2056ETX+ operates over a broad frequency range, making it versatile for multiple RF applications.
  • Variable Gain Control: The device offers a continuous gain-control range, providing flexibility in signal amplitude management.
  • High Linearity: With excellent linearity performance, the MAX2056ETX+ ensures signal integrity and minimizes distortion.
  • Integrated Shut-Down Feature: The amplifier includes a shutdown feature that reduces power consumption when not in active use.

Applications

  • Cellular Base Stations
  • Wireless Data Links
  • Broadband Communications Systems
  • IF Sampling Receivers

Product Specifications

Parameter Value
Part Number MAX2056ETX+
Manufacturer Maxim Integrated
Gain Control Range Continuous
Package 36-TQFN-EP
Operating Temperature -40°C to +85°C

The MAX2056ETX+ provides robust performance with its advanced design and manufacturing, ensuring reliability and consistency across various environmental conditions. Maxim Integrated's commitment to quality makes this amplifier an ideal choice for designers looking to enhance their RF and IF systems with a high-linearity, variable-gain solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,141 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess