EN
  • EN
  • DE

MAX2065ETL

Part No MAX2065ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702498-MAX2065ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2065ETL CAD Model

Description

Maxim Integrated MAX2065ETL Programmable Universal RF Digital Attenuator

The Maxim Integrated MAX2065ETL is a highly versatile and fully programmable universal RF digital attenuator that is designed to meet the demanding requirements of the modern RF communication systems. This advanced component is capable of operating over a wide frequency range from 30MHz to 3000MHz, making it suitable for a variety of applications including cellular base stations, broadband wireless access, and test equipment.

One of the standout features of the MAX2065ETL is its exceptional attenuation range of 31.5dB with 0.5dB steps, providing precise control over signal levels. The device's parallel and serial control interfaces enable easy integration into system designs, offering flexibility for various communication protocols. Additionally, the MAX2065ETL boasts a high linearity performance and low insertion loss, ensuring minimal impact on signal integrity and maximizing system performance.

The MAX2065ETL is housed in a compact, 40-pin thin QFN package with exposed pad (6mm x 6mm), which not only saves valuable board space but also enhances thermal performance. This product is designed to operate over the extended -40°C to +85°C temperature range, ensuring reliability and consistent performance even in harsh environmental conditions.

Equipped with an on-chip digital control interface, the MAX2065ETL allows for easy programmability and adjustment of attenuation settings. This feature is particularly useful for applications requiring dynamic range control, such as automatic level control (ALC) circuits and power amplifiers with built-in power control.

Maxim Integrated's commitment to quality is evident in the MAX2065ETL, which is built with the company's advanced silicon technology. This ensures high durability and longevity, making it a reliable choice for mission-critical systems where consistent operation is paramount.

In summary, the Maxim Integrated MAX2065ETL is a high-performance, programmable RF digital attenuator that offers a blend of versatility, precision, and reliability, making it an ideal choice for a wide range of RF applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,887 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess