EN
  • EN
  • DE

MAX2066ETL

Part No MAX2066ETL
Manufacturer Maxim Integrated
Catalog Misc Products
Description 50MHz to 1000MHz High-Linearity, Serial/Parallel-Controlled Digital VGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829702-MAX2066ETL
Ultra Librarian 3D Model Ultra Librarian MAX2066ETL CAD Model

Description

Maxim Integrated's MAX2066ETL: A Versatile RF/IF Variable-Gain Amplifier

Maxim Integrated's MAX2066ETL is a state-of-the-art, fully integrated, dual, 800MHz to 1000MHz RF/IF variable-gain amplifier designed to cater to a wide range of applications such as cellular base stations, wireless infrastructure, and other high-performance radio systems. The MAX2066ETL is engineered for optimal flexibility and performance, providing a solution that combines high dynamic range with exceptional linearity and noise performance.

The MAX2066ETL comes in a compact, 40-pin thin QFN package, which makes it suitable for space-constrained applications. Its dual-channel configuration allows for simultaneous processing of two independent signal paths, making it ideal for diversity receiver systems and MIMO (Multiple Input Multiple Output) applications.

This amplifier features a digitally controlled attenuator and a high-linearity, low-noise amplifier (LNA) in each channel. The attenuator provides a 31.5dB range in 0.5dB steps, allowing precise gain control, while the LNA offers a high gain mode to ensure low-noise figures when dealing with weak signals. The integration of these components simplifies the design process, reduces component count, and enhances overall system reliability.

One of the key benefits of the MAX2066ETL is its exceptional dynamic range, which is achieved through the use of Maxim's proprietary SiGe BiCMOS process. This technology enables the device to maintain high linearity across a wide range of input signal levels, thereby minimizing distortion and ensuring clear signal transmission.

The device also incorporates a comprehensive set of features, including an on-chip temperature sensor, a digital shutdown mode for power conservation, and programmable bias modes to optimize performance for different operating conditions. Additionally, the MAX2066ETL is designed to operate over a wide supply voltage range from 4.75V to 5.25V and is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

For developers and engineers looking to enhance their RF/IF signal chains, the MAX2066ETL from Maxim Integrated offers a versatile and high-performance solution that can significantly streamline the design process and improve end-product functionality.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess