EN
  • EN
  • DE

MAX206ECWG+

Part No MAX206ECWG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/3 Transceiver Full RS232 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 143403-MAX206ECWG+
Ultra Librarian 3D Model Ultra Librarian MAX206ECWG+ CAD Model

Description

Maxim Integrated MAX206ECWG+ Overview

The MAX206ECWG+ is a high-performance, feature-rich RS-232 transceiver from Maxim Integrated, designed to meet the demanding requirements of modern communication systems. This integrated circuit is engineered to provide reliable serial communication with minimal power consumption, making it an ideal choice for battery-powered applications, portable devices, and any system where power efficiency is a critical concern.

Key Features

  • Integrated Charge Pump: The device includes a built-in charge pump circuitry that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, which eliminates the need for multiple power supplies and simplifies design.
  • High Data Rate: It supports data rates up to 120kbps, allowing for fast data transmission which is essential for applications such as data loggers, point-of-sale systems, and networking equipment.
  • Low Power Consumption: The MAX206ECWG+ features a low-power shutdown mode that reduces the power consumption to a mere 1µW, which is critical for extending the battery life in portable devices.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection up to ±15kV, using the Human Body Model, which provides robustness and reliability in harsh environments.
  • Flexible Communication: It is capable of interfacing with microcontrollers or digital systems that operate at 5V logic levels, making it versatile for a wide range of applications.

Applications

The MAX206ECWG+ is suitable for a variety of applications that require reliable RS-232 communication. It is commonly used in:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Point-of-Sale Terminals

Package and Quality

Maxim Integrated's MAX206ECWG+ comes in a 24-pin Wide SOIC (Small Outline Integrated Circuit) package, which is both space-saving and easy to mount on printed circuit boards. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its combination of high-speed data transfer, low power consumption, and robust protection features, the MAX206ECWG+ is a reliable solution for designers looking to implement RS-232 communications in their products.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6089 $58.0445
13+ $9.5253 $123.8289
19+ $9.2273 $175.3187
26+ $8.9293 $232.1618
34+ $8.6325 $293.5050
45+ $7.7397 $348.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess