EN
  • EN
  • DE

MAX2070GTM+

Part No MAX2070GTM+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description RF FRONT END AND MODEM FOR ETC/D / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX2070
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702504-MAX2070GTM+
Ultra Librarian 3D Model Ultra Librarian MAX2070GTM+ CAD Model

Description

Maxim Integrated Product Overview: MAX2070GTM+

The MAX2070GTM+ is a sophisticated, high-performance intermediate frequency (IF) transceiver designed by Maxim Integrated to cater to a wide range of applications including wireless infrastructure, base stations, and RF communication systems. This versatile component is engineered to provide a seamless and efficient solution for IF signal processing tasks.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various IF frequencies.
  • High Linearity: With its exceptional linearity, the MAX2070GTM+ ensures minimal distortion in signal processing, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the device translates to improved signal-to-noise ratio (SNR), enhancing the overall performance of the communication system.
  • Integrated Functions: The transceiver integrates multiple functions such as mixers, amplifiers, and filters, reducing the need for additional external components and simplifying circuit design.
  • Programmable: The MAX2070GTM+ offers programmable features, allowing designers to tailor the device to specific application requirements.

Applications

The MAX2070GTM+ is ideal for use in:

  • Wireless infrastructure
  • RFID readers
  • Software-defined radios (SDR)
  • Microwave backhaul systems
  • Test and measurement equipment

Technical Specifications

The MAX2070GTM+ comes in a compact package and is designed for easy integration into various circuit designs. It requires a single supply voltage and offers a high degree of integration to minimize external component count, thereby saving on board space and potentially reducing overall system costs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2070GTM+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

For designers looking for a reliable and high-performing IF transceiver, the MAX2070GTM+ from Maxim Integrated is an excellent choice that combines functionality, efficiency, and ease of use in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess