EN
  • EN
  • DE

MAX20735EPL+

Part No MAX20735EPL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 15FCQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Output Voltage 0.65V
Output Voltage MAX 5.5V
Output Current 40A
Frequency - Switching 400kHz ~ 900kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 15-VFQFN, FCQFN
Manufacturer Package 15-FCQFN (9x4.15)
Win Source Part Number 702508-MAX20735EPL+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX20735
Introduction Date May 30, 2017
ECCN EAR99
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian MAX20735EPL+ CAD Model

Description

The Maxim Integrated MAX20735EPL+ is a state-of-the-art, integrated power solution that combines high efficiency, compact design, and advanced features for today's demanding applications. This product is designed to meet the needs of space-constrained systems that require reliable and efficient power delivery.

Key Features

  • High Efficiency: The MAX20735EPL+ boasts high conversion efficiency, which is crucial for reducing power loss and improving system performance.
  • Integrated Design: With an integrated approach, this power module simplifies the design process, reducing the need for multiple external components and saving valuable board space.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of the powered device.
  • Thermal Management: Excellent thermal performance ensures reliability and longevity, even in environments with limited airflow or higher temperatures.
  • Protection Features: The module includes multiple protection features such as over-current protection, over-temperature protection, and under-voltage lockout, enhancing the safety and durability of the end product.

Applications

The MAX20735EPL+ is ideal for a wide range of applications, including:

  • Telecommunications equipment
  • Data centers and servers
  • Networking and storage systems
  • Industrial control systems
  • Medical devices

Technical Specifications

Here are some of the technical specifications that make the MAX20735EPL+ a robust choice for your power needs:

  • Package Type: LGA-EP
  • Number of Outputs: 1
  • Output Voltage: Adjustable
  • Efficiency: High
  • Operating Temperature Range: Specified in the datasheet

In summary, the MAX20735EPL+ from Maxim Integrated is a comprehensive power solution that offers efficiency, flexibility, and reliability for modern electronic systems. Its integrated features and protection mechanisms make it an excellent choice for designers looking to optimize their power architecture in compact and high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5344 $58.5344
3+ $48.0282 $144.0846
4+ $46.5274 $186.1096
5+ $45.0265 $225.1325
6+ $43.5256 $261.1536
8+ $39.0230 $312.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess