EN
  • EN
  • DE

MAX208EEAG

Part No MAX208EEAG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 24SSOP / 15kV ESD-Protected, +5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Part Number Series MAX208
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804073-MAX208EEAG
Ultra Librarian 3D Model Ultra Librarian MAX208EEAG CAD Model

Description

Maxim Integrated MAX208EEAG: RS-232 Interface IC

The MAX208EEAG from Maxim Integrated is a sophisticated RS-232 interface IC designed to meet the communication needs of modern electronic devices. It is part of Maxim's family of transceivers intended to facilitate serial communication between devices over the RS-232 protocol. This product stands out for its reliable performance, low-power consumption, and robust electrostatic discharge (ESD) protection.

The MAX208EEAG is encapsulated in a 24-SSOP (Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards, making it an ideal choice for space-constrained applications. This transceiver is capable of data rates up to 230kbps, making it suitable for a wide range of data transmission tasks, from simple serial communications to more complex data exchanges.

One of the key features of the MAX208EEAG is its integrated charge pump circuitry. This innovative design allows the device to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies and simplifying the overall design for system engineers. This makes the MAX208EEAG highly versatile and easy to integrate into a variety of systems, including portable devices, where power efficiency is critical.

Another significant advantage of the MAX208EEAG is its built-in ESD protection. The device can withstand ESD strikes of up to ±15kV, based on the Human Body Model (HBM), ensuring that it remains operational and reliable in environments prone to static discharge. This level of protection is essential for maintaining the integrity of the communication link and the longevity of the product in real-world applications.

In terms of connectivity, the MAX208EEAG provides a full duplex interface with two drivers and two receivers, supporting full RS-232 level communication. It is also equipped with a shutdown feature that reduces the power consumption to 1µA, further enhancing its appeal for battery-powered applications.

Overall, the MAX208EEAG from Maxim Integrated is a high-quality, reliable RS-232 interface IC that combines performance, power efficiency, and durability. Its advanced features make it an excellent choice for engineers looking to implement serial communications in their designs with minimal hassle and maximum protection.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8220 $74.4660
5+ $20.3668 $101.8340
8+ $19.7304 $157.8432
11+ $19.0939 $210.0329
14+ $18.4574 $258.4036
19+ $16.5480 $314.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,488 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess