EN
  • EN
  • DE

MAX2104

Part No MAX2104
Manufacturer Maxim Integrated
Description Direct-Conversion Tuner IC for Digital DBS Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212631-MAX2104
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2104 CAD Model

Description

Product Overview: MAX2104

The MAX2104 from Maxim Integrated is a cutting-edge frequency synthesizer that offers unparalleled performance for RF systems. This highly integrated device is designed to meet the demanding requirements of wireless communication infrastructure, providing precision and reliability in frequency generation.

Key Features

  • High Integration: The MAX2104 includes a voltage-controlled oscillator (VCO), phase-locked loop (PLL), and a variety of dividers, all within a single compact package. This level of integration simplifies design and saves board space, making it ideal for space-constrained applications.
  • Wide Frequency Range: This synthesizer boasts a broad frequency range, accommodating various applications and allowing designers to use it in multiple parts of the RF spectrum.
  • Low Phase Noise: With its exceptional low phase noise characteristics, the MAX2104 ensures clean signal generation, which is crucial for high-performance wireless systems where signal integrity is paramount.
  • Programmable Dividers: The device features programmable dividers, enabling fine-tuning of the output frequency to meet specific system requirements.
  • Power Efficiency: Maxim Integrated has designed the MAX2104 with power efficiency in mind, helping to reduce the overall power consumption of the systems in which it is used.

Applications

The MAX2104 is ideally suited for a range of applications, including but not limited to:

  • Base station equipment
  • Wireless repeaters and femtocells
  • Microwave point-to-point systems
  • Test and measurement equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the MAX2104 datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, and application circuits to facilitate the integration of the device into various systems.

Maxim Integrated's commitment to quality and performance is exemplified by the MAX2104 frequency synthesizer. It is a testament to their dedication to providing solutions that push the boundaries of RF system design.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess