EN
  • EN
  • DE

STGW30H60DFB

Part No STGW30H60DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 260W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 120A
Collector-emitter saturation voltage(Max) 2V @ 15V, 30A
Maximum Power Dissipation 260W
Total Switching Energy(Ets) 383μJ (on), 293μJ (off)
Input Type Standard
Gate Charge 149nC
Turn-on and Turn-off delay time 37ns/146ns
Testing Conditions 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 53ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 143658-STGW30H60DFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW30H60DFB CAD Model

Description

STGW30H60DFB - IGBT from STMicroelectronics

The STGW30H60DFB is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to handle a wide range of high-power applications, particularly those requiring high efficiency and fast switching. It is well-suited for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Key Features

  • High Current Capability: The STGW30H60DFB can handle a continuous collector current (IC) of up to 60A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCE) of 600V, this IGBT can be used in circuits that experience high voltage stress.
  • Low On-State Voltage Drop (VCE(sat)): The device offers a low saturation voltage drop, which enhances efficiency by reducing conduction losses.
  • Fast Switching Speed: The STGW30H60DFB features a fast switching speed, which is crucial for reducing switching losses and improving overall performance in high-frequency applications.
  • Co-packaged with Free Wheeling Diode: This IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the number of external components required.
  • High Ruggedness: The device is designed to withstand harsh operating conditions, ensuring reliability and a long operational life.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Welding Equipment
  • High-Frequency Converters and Inverters

The STGW30H60DFB from STMicroelectronics represents a blend of advanced semiconductor technology with robust design, making it an ideal choice for designers who require a high-performing IGBT for their power management and conversion applications. Its combination of high current capability, low on-state voltage, and fast switching characteristics makes it a versatile component that can significantly enhance the efficiency and reliability of a wide array of electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6032 $50.6352
27+ $3.7770 $101.9790
41+ $3.6590 $150.0190
57+ $3.5409 $201.8313
74+ $3.4229 $253.2946
98+ $3.0688 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 11 pcs
Order Increment : 600 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess