EN
  • EN
  • DE

MAX2105CWI-T

Part No MAX2105CWI-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209649-MAX2105CWI-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2105CWI-T CAD Model

Description

The MAX2105CWI-T is a state-of-the-art RF tuner integrated circuit (IC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance component is specifically engineered for use in digital satellite radio applications and is tailored to meet the needs of next-generation multimedia broadcasting systems.

Key Features

  • Frequency Range: The device is capable of tuning in a wide frequency range, making it highly versatile for satellite radio and other RF applications.
  • Integration: The MAX2105CWI-T integrates several functions typically performed by discrete components, such as low-noise amplifiers (LNAs), mixers, and oscillators, thereby reducing the overall component count and saving on board space.
  • High Sensitivity: With its excellent sensitivity, the tuner is capable of receiving weak signals, which is critical for maintaining high-quality audio and data reception in satellite radio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2105CWI-T helps to extend the battery life of portable devices.

Applications

The MAX2105CWI-T is ideal for a variety of applications, including:

  • Satellite radio receivers
  • Telematics systems
  • Portable multimedia devices
  • Automotive entertainment systems

Technical Specifications

The MAX2105CWI-T is available in a compact CWI package and operates over a specified temperature range. Its technical specifications include:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature Range: Suitable for a variety of environments
  • Package Type: CWI package for easy integration into system designs

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX2105CWI-T is built to meet rigorous standards for performance and reliability, ensuring that it meets the demands of the most critical RF applications.

For detailed datasheets, application notes, and further information about the MAX2105CWI-T and other Maxim Integrated products, visit the official Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess