EN
  • EN
  • DE

MAX21100+T

Part No MAX21100+T
Manufacturer Maxim Integrated
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO 3-AXIS I2C 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Style SMT
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 702520-MAX21100+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX21100+T CAD Model

Description

The MAX21100+T from Maxim Integrated is a cutting-edge, 3-axis gyroscope that offers high precision and low power consumption, making it an ideal choice for a wide range of motion-sensing applications. This compact sensor is designed to provide accurate angular rate measurement with a digital output, and it is particularly well-suited for portable devices where power efficiency and space constraints are critical considerations.

Key Features

  • High Precision: The MAX21100+T is engineered to deliver high-accuracy angular rate detection, ensuring reliable performance for sensitive applications.
  • Low Power Consumption: With its focus on energy efficiency, this gyroscope is optimized for battery-powered devices, helping to extend operational life without sacrificing performance.
  • 3-Axis Sensing: Capable of sensing rotational movement around three perpendicular axes, the MAX21100+T offers comprehensive motion tracking for a complete understanding of spatial orientation.
  • Compact Form Factor: Its small size makes it easy to integrate into tight spaces, allowing for versatility in design for a variety of electronic devices.
  • Digital Output: The gyroscope features a digital output for straightforward interfacing with microcontrollers and other digital systems, simplifying the integration process.

Applications

The MAX21100+T is well-suited for a range of applications that require precise motion detection and low power usage, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Gaming and virtual reality devices
  • Navigation systems
  • Robotics
  • Industrial control systems

Technical Specifications

Maxim Integrated's MAX21100+T gyroscope operates over a wide temperature range, ensuring reliability across various operating conditions. It also features a user-selectable full-scale range and a high rate of data output, providing flexibility to match the needs of specific applications. The sensor's robust construction and high integration level make it a dependable choice for designers seeking to enhance the motion-sensing capabilities of their products.

You May Also Be Interested in

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.2640
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.9895
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess