EN
  • EN
  • DE

MAX21100+TW

Part No MAX21100+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702521-MAX21100+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX21100+TW CAD Model

Description

Introducing the MAX21100+TW - Precision Motion Sensor

The MAX21100+TW from Maxim Integrated is a state-of-the-art precision motion sensor that combines high-performance gyroscopes and accelerometers to deliver an optimal solution for demanding motion sensing applications. Designed with advanced technology, this compact sensor module offers a high degree of accuracy and reliability for a wide range of applications, including robotics, drone navigation, virtual reality, and industrial control systems.

Key Features

  • Advanced Sensor Fusion: The MAX21100+TW integrates a 3-axis gyroscope and a 3-axis accelerometer to provide comprehensive motion tracking capabilities. The sensor fusion algorithm allows for precise measurements of both rotational and translational movements.
  • High Precision: With its high-resolution sensors, the MAX21100+TW delivers accurate and stable readings, making it ideal for applications that require precise motion detection and control.
  • Low Power Consumption: Maxim Integrated has designed the MAX21100+TW with power efficiency in mind, ensuring that it is suitable for battery-powered devices where power conservation is critical.
  • Compact Form Factor: The small footprint of the MAX21100+TW allows for easy integration into space-constrained designs without compromising performance.
  • Robust Connectivity: The sensor module includes an I²C interface for straightforward communication with microcontrollers and other digital systems, ensuring seamless integration into existing designs.

Applications

The versatility of the MAX21100+TW makes it an excellent choice for a variety of applications, such as:

  • Unmanned Aerial Vehicles (UAVs) and Drones
  • Robotics and Automated Guided Vehicles (AGVs)
  • Wearable Technology and Fitness Devices
  • Virtual and Augmented Reality Systems
  • Industrial Control and Monitoring Systems

Product Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX21100+TW is built to meet high industry standards, ensuring long-term performance and stability. Additionally, Maxim provides comprehensive technical support and detailed documentation to assist with product integration and development.

Whether you're developing cutting-edge technology or upgrading existing systems, the MAX21100+TW offers the precision and reliability needed to take your motion sensing capabilities to the next level.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess