EN
  • EN
  • DE

MAX213EEAI

Part No MAX213EEAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SSOP / 15kV ESD-Protected, +5V RS-232 Transceivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series MAX213
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812256-MAX213EEAI
Ultra Librarian 3D Model Ultra Librarian MAX213EEAI CAD Model

Description

    

Product Overview: MAX213EEAI from Maxim Integrated

    

The MAX213EEAI is a high-performance, 15kV ESD-protected, 5V-powered, multichannel RS-232 transceiver from Maxim Integrated, a renowned leader in the design and manufacture of analog and mixed-signal integrated circuits. This device is specifically engineered to meet the stringent requirements of EIA/TIA-232-F and to provide electrical interface between data terminal equipment and data communication equipment.

    

Key Features:

    
            
  • ESD Protection: The MAX213EEAI offers an impressive 15kV ESD protection on transmitter outputs and receiver inputs, which is essential for preventing damage due to electrostatic discharge during handling or operation.
  •         
  • Power Supply: Operating from a single 5V power supply, this transceiver is designed for applications where power efficiency is crucial. It also features a 0.1μF charge pump capacitor which minimizes the board space.
  •         
  • Interface: The device includes two drivers and two receivers, providing the necessary interface for full-duplex communication.
  •         
  • Data Rate: The MAX213EEAI supports data rates up to 120kbps, ensuring compatibility with a wide range of RS-232 communication standards.
  •         
  • Low Power Shutdown: It features a low-power shutdown mode that reduces power consumption and extends battery life in portable applications.
  •     
    

Applications:

    

The MAX213EEAI is ideal for a variety of applications that require reliable RS-232 communication. These include:

    
            
  • Portable Data Terminals
  •         
  • Handheld Equipment
  •         
  • Data Acquisition Systems
  •         
  • Point of Sale (POS) Terminals
  •         
  • Peripherals
  •         
  • Networking Equipment
  •     
    

Package and Quality:

    

The transceiver is offered in a 28-pin SSOP package, which is well-suited for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX213EEAI transceiver is manufactured to the highest standards, providing reliable and robust performance for critical communication systems.

    

With its combination of ESD protection, low power consumption, and high data rate capability, the MAX213EEAI from Maxim Integrated stands out as a versatile solution for any application requiring RS-232 data transfer.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9822
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1208 $64.4832
8+ $13.2273 $105.8184
12+ $12.8140 $153.7680
17+ $12.4006 $210.8102
21+ $11.9873 $251.7333
28+ $10.7472 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,911 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess