EN
  • EN
  • DE

MIC29501-3.3WU

Part No MIC29501-3.3WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076346-MIC29501-3.3WU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29501-3.3WU CAD Model

Description

Product Overview: MIC29501-3.3WU from Microchip Technology

The MIC29501-3.3WU is a high-performance, fixed-output low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a continuous 3.3V output from a varying input voltage source. This regulator is capable of sourcing up to 5A of output current, making it an ideal solution for powering core voltages of microprocessors, FPGAs, and other digital ICs that require a high current, low voltage supply.

Key Features

      
  • High Current Output: The MIC29501-3.3WU is capable of delivering up to 5A of output current, which is sufficient for high-power applications.
  •   
  • Low Dropout Voltage: This LDO features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  •   
  • Fixed 3.3V Output: The device provides a stable and precise 3.3V output, which is critical for sensitive electronic components that require a consistent power supply.
  •   
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the downstream components from damage caused by excessive heat and overcurrent conditions.
  •   
  • Adjustable Current Limit: The MIC29501-3.3WU allows for the adjustment of the current limit threshold, providing additional flexibility and protection based on the specific requirements of the application.
  •   
  • Wide Operating Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The MIC29501-3.3WU is versatile and can be used in a variety of applications, including:

      
  • High-current 3.3V power supplies
  •   
  • Post-regulation for switching power supplies
  •   
  • Microprocessor and FPGA power supplies
  •   
  • Peripheral power supplies

Package and Quality

Encased in a robust TO-263 (D2PAK) package, the MIC29501-3.3WU is designed to handle high-power dissipation with ease. The package is designed for easy mounting onto a printed circuit board, and its lead (Pb)-free finish complies with RoHS requirements, ensuring environmental standards are met. Microchip Technology's commitment to quality means that this LDO regulator is manufactured to the highest standards, ensuring reliability and performance for critical applications.

With its combination of high-current capability, low dropout performance, and robust protection features, the MIC29501-3.3WU from Microchip Technology stands out as a reliable power management solution for demanding electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4584 $155.0016
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,483 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess