EN
  • EN
  • DE

MAX2151BETJ/V

Part No MAX2151BETJ/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702546-MAX2151BETJ/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2151BETJ/V CAD Model

Description

Maxim Integrated MAX2151BETJ/V Overview

The MAX2151BETJ/V is a high-performance, low-power RF tuner IC from Maxim Integrated, designed to address the demanding requirements of automotive and terrestrial TV applications. This versatile tuner chip supports a wide range of standards, including DVB-T, DVB-T2, ISDB-T, and ATSC, making it an ideal solution for manufacturers looking to create flexible and future-proof products.

Key Features

  • Frequency Range: The device is capable of receiving frequencies from 44MHz to 885MHz, covering VHF-III, UHF bands, and L-Band, which makes it suitable for a variety of broadcast standards worldwide.
  • Integrated LNA: It comes with an integrated low-noise amplifier (LNA) that ensures excellent signal reception and sensitivity, minimizing the need for external components.
  • Low Power Consumption: The MAX2151BETJ/V is designed for energy efficiency, which is critical for battery-powered devices and automotive applications where power consumption is a concern.
  • Small Package: Housed in a compact 32-pin TQFN package, it meets the space constraints of modern electronic designs without compromising performance.
  • Digital Interface: It features a digital I2C interface for easy integration with microcontrollers and other digital systems, allowing for straightforward control and configuration.

Applications

The MAX2151BETJ/V is designed for a broad range of applications that require reliable RF tuning capabilities. It is particularly well-suited for:

  • Automotive infotainment systems
  • Portable and handheld TV receivers
  • Set-top boxes
  • Digital video recorders (DVRs)
  • PC TV tuners

Performance and Integration

With its high level of integration, the MAX2151BETJ/V reduces the overall component count and system complexity, which can lead to cost savings in mass production. The device's performance is characterized by its ability to deliver clear signal reception even in challenging environments, ensuring a high-quality viewing experience for the end-user.

In summary, the MAX2151BETJ/V from Maxim Integrated is a sophisticated RF tuner chip that offers excellent performance, low power consumption, and a high degree of integration, making it a top choice for designers in the automotive and digital TV markets.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0106 $63.0318
7+ $17.2395 $120.6765
11+ $16.7001 $183.7011
15+ $16.1619 $242.4285
19+ $15.6237 $296.8503
25+ $14.0067 $350.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess