EN
  • EN
  • DE

MAX2161EWA+T

Part No MAX2161EWA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702553-MAX2161EWA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2161EWA+T CAD Model

Description

Maxim Integrated MAX2161EWA+T Product Description

The MAX2161EWA+T from Maxim Integrated is a cutting-edge tuner IC designed specifically for terrestrial and cable digital television applications. This highly integrated device is part of Maxim's comprehensive line of RF solutions that aim to simplify design, reduce system costs, and enhance performance for a wide range of multimedia products.

Encased in a compact WLP package, the MAX2161EWA+T is a versatile component that supports various modulation standards, including DVB-T, DVB-T2, ISDB-T, and J.83 Annex A/B/C, making it suitable for a global market. Its ability to handle these standards ensures that manufacturers can design flexible products capable of operating in different regions without the need for multiple tuner models.

The tuner operates in the VHF-III, UHF, and L-bands, covering a frequency range from 170MHz to 230MHz for VHF and 470MHz to 862MHz for UHF, which encompasses most terrestrial digital TV broadcast bands. With its integrated RF tracking filters and digital IF filters, the MAX2161EWA+T ensures excellent selectivity and noise performance, which is crucial for receiving clear digital signals in environments with high interference.

One of the key features of the MAX2161EWA+T is its low power consumption. This makes it an ideal choice for portable applications such as handheld TVs, USB dongles for PCs, and automotive TV receivers, where battery life is a critical factor. Additionally, the device's I2C interface allows for easy programming and control by a host processor, providing designers with flexibility and ease of integration into complex systems.

Maxim Integrated has also focused on providing robustness in the MAX2161EWA+T design. The device is engineered to withstand strong signal environments without performance degradation, which is particularly important for maintaining signal integrity in urban areas with many broadcast sources.

In summary, the MAX2161EWA+T from Maxim Integrated is a highly adaptable, efficient, and performance-driven tuner IC that is well-suited for a variety of digital TV applications. Its integration capabilities, support for multiple standards, and low power profile make it a top choice for manufacturers looking to deliver high-quality multimedia experiences to consumers around the world.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess