EN
  • EN
  • DE

MAX2170ETL+T

Part No MAX2170ETL+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF DGTL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Series *
Win Source Part Number 120198-MAX2170ETL+T
Package Tape & Reel (TR)
Product Status Active
RF Type DAB, Broadcast Radio
Grade -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Ultra Librarian 3D Model Ultra Librarian MAX2170ETL+T CAD Model

Description

Maxim Integrated MAX2170ETL+T RF to Bits Tuner

The MAX2170ETL+T is a highly integrated RF to Bits tuner solution from Maxim Integrated, designed to simplify the design and implementation of automotive and consumer radio systems. This advanced tuner chip is capable of receiving and processing signals from various broadcast radio bands, making it an ideal choice for applications such as car radios, infotainment systems, and portable radio devices.

At the heart of the MAX2170ETL+T lies a sophisticated architecture that combines a high-performance RF front-end with a state-of-the-art baseband processing unit. The device is capable of receiving FM, AM, and weather band frequencies, and it features a seamless interface for both analog and digital IF output, which provides flexibility in system design.

The tuner's integrated low-noise amplifier (LNA) and automatic gain control (AGC) functionalities ensure optimal signal reception under varying environmental conditions. The MAX2170ETL+T also boasts a high dynamic range, which helps to maintain clear signal quality in the presence of interfering signals, a common challenge in automotive environments.

One of the key advantages of the MAX2170ETL+T is its support for I2C control, which allows for easy integration with microcontrollers and other system components. Additionally, the device's small form factor, housed in a 40-pin TQFN package, makes it suitable for space-constrained applications without compromising performance.

Designers will appreciate the low power consumption of the MAX2170ETL+T, which is critical for battery-operated devices and helps to meet the stringent power budgets of modern automotive designs. The device operates over a wide temperature range, ensuring reliability and consistent performance in harsh environments.

In summary, the Maxim Integrated MAX2170ETL+T is a versatile and efficient solution for digital radio applications, offering a combination of high integration, superior RF performance, and ease of use. Its robust design and advanced features make it a go-to choice for engineers looking to develop high-quality radio systems with minimal design complexity.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7939 $62.3512
19+ $6.3952 $121.5088
28+ $6.1954 $173.4712
39+ $5.9956 $233.8284
50+ $5.7958 $289.7900
67+ $5.1963 $348.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess